ARMY - MIL-PRF-55629C
CIRCUIT BREAKERS, MAGNETIC, UNSEALED OR PANEL SEAL, TRIP-FREE, GENERAL SPECIFICATION FOR
| Organization: | ARMY |
| Publication Date: | 9 October 1997 |
| Status: | inactive |
| Page Count: | 33 |
scope:
This specification covers the requirements and test procedures for single and multipole, trip-free, unsealed, magnetic circuit breakers with current ratings of 0.2 amperes to 100 amperes inclusive, up to and including 240 volts, 400 Hertz, 480 volts, 60 Hertz alternating current (ac) and 125 volts direct current (dc), (see 6.1). These circuit breakers may also include auxiliary contacts (see 6.5.1) for monitoring circuits. A voltage sensitive pole is also available in a four pole device. Panel seat mounts are available in 0.2 amperes through 50 amperes.
CAUTION: Calibration of these circuit breakers will be affected if mounted in other than the vertical plane.
The following PIN system shall be used to preclude changing existing catalog data.
The PIN identifying the individual circuit breaker consists of the letter "M", the basic number of the specification sheet and a sequentially assigned dash number as follows:
NOTE: Nondelay poles are not available with the "high-inrush" feature but may be mixed with other delays having that feature. The PIN identifying the individual circuit breaker consists of the letter "M", the basic number of the specification sheet followed by the pole ratings (see 3.1) as follows:
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: U.S. Army Communications-Elect
intended Use:
Circuit breakers covered by specification sheet 1 through sheet 12 and sheet 20 through sheet 22 are intended primarily for use in the protection of electronic circuits, and should be used where... View More
Document History