CEN - EN 3645-009

Aerospace series - Connectors, electrical, circular, scoopproof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous - Part 009: Receptacle, round flange, jam nut mounting - Product standard

active, Most Current
Organization: CEN
Publication Date: 1 March 2019
Status: active
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of jam nut mounting receptacles in the family of circular, electrical connectors, with triple start threaded coupling.

It applies to models in Table 3.

For plugs and protective covers, see EN 3645-006, EN 3645-008, EN 3645-011 and EN 3645-012 respectively.

For sealing plugs and cable outlet accessories associated with this receptacle, see EN 3645-002.

These connectors are derived from and interchangeable with models W, F, J, M, Z, T and K in specification MIL-DTL-38999/24.

Document History

EN 3645-009
March 1, 2019
Aerospace series - Connectors, electrical, circular, scoopproof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous - Part 009: Receptacle, round flange, jam nut mounting - Product standard
This European Standard specifies the characteristics of jam nut mounting receptacles in the family of circular, electrical connectors, with triple start threaded coupling. It applies to models in...
December 1, 2006
Aerospace series - Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous - Part 009: Receptacle, round flange, jam nut mounting - Product standard
A description is not available for this item.

References

Advertisement