JSA - JIS H 4202
Magnesium alloy seamless pipes and tubes
| Organization: | JSA |
| Publication Date: | 22 October 2018 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Magnesium and magnesium alloys): | 77.120.20 |
| ICS Code (Magnesium products): | 77.150.20 |
| ICS Code (Non-ferrous metal pipes): | 23.040.15 |
scope:
This Standard specifies the magnesIum alloy seamless pipes and tubes (hereafter referred to as tubes) with a circular cross section, which are manufactured by extrusion and drawing process.
NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 3116 : 2007 Magnesium and magnesium alloys - Wrought magnesium alloys (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History