JSA - JIS H 4202
Magnesium alloy seamless pipes and tubes
| Organization: | JSA |
| Publication Date: | 22 August 2011 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Magnesium products): | 77.150.20 |
| ICS Code (Non-ferrous metal pipes): | 23.040.15 |
scope:
This Standard specifies the magnesium alloy seamless pipes and tubes with a circu- 1ar cross section manufactured by the extrusion (hereafter referred to as "tubes").
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 3116 : 2007 Magnesium and magnesium alloys - Wrought magnesium alloys
ISO 7773 : 1983 Magnesium alloys - Round bars and tubes - Dimensional tolerances (Overall evaluation: MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History