JSA - JIS H 4204
Magnesium alloy extruded shapes
| Organization: | JSA |
| Publication Date: | 22 October 2018 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Magnesium and magnesium alloys): | 77.120.20 |
| ICS Code (Magnesium products): | 77.150.20 |
scope:
This Standard specifies the magnesium alloy extruded profiles (hereafter referred to as profiles ) with a solid or hollow cross section, which are manufactured by extrusion.
NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 3116 : 2007 Magnesium and magnesium alloys - Wrought magnesium alloys (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History