JSA - JIS Z 3147
High-speed rotating bar bending fatigue testing of aluminium alloys and magnesium alloys
| Organization: | JSA |
| Publication Date: | 20 December 2017 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Magnesium and magnesium alloys): | 77.120.20 |
| ICS Code (Aluminium and aluminium alloys): | 77.120.10 |
scope:
This Japanese Industrial Standard specifies the method of high-speed rotating bar bending fatigue testing at room temperature and at a frequency of over 5 000 cycles/min up to and including 8 000 cycles/min (hereafter referred to as high-speed test) for obtaining the fatigue life in the high cycle range, in which the number of cycles is over 107 up to and including 109 , for the base material and junction of structural aluminium alloys and structural magnesium alloys used for rolling stock, marine vessels, automobiles, etc.
The high -speed test method specified in this Standard is applicable to the tests in which the number of cycles is 107 or under.
Document History