JSA - JIS H 4000
Aluminium and aluminium alloy sheets, strips and plates
| Organization: | JSA |
| Publication Date: | 20 March 2014 |
| Status: | active |
| Page Count: | 74 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
This Standard specifies rolled aluminium and aluminium alloy sheets, strips, plates, clad plates and disks (hereafter referred to as "sheets", "strips", "plates","clad plates" and "disks").
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows:
ISO 209: 2007 Aluminium and aluminium alloys-Chemical composition
ISO 6361-1: 2011 Wrought aluminium and aluminium alloys-Sheets, strips and plates-Part 1: Technical conditions for inspection and delivery
ISO 6361-2: 2011 Wrought aluminium and aluminium alloys-Sheets, strips and plates-Part 2: Mechanical properties
ISO 6361-3: 2011 Wrought aluminium and aluminium alloys-Sheets, strips and plates-Part 3: Strips: Tolerances on shape and dimensions
ISO 6361-4: 2011 Wrought aluminium and aluminium alloys-Sheets, strips and plates-Part 4: Sheets and plates-Tolerances on shape and dimensions
ISO 6361-5: 2011 Wrought aluminium and aluminium alloys-Sheets, strips and plates-Part 5: Chemical composition (overall evaluation: MOD)
The symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEe Guide 21-1.
Document History