JSA - JIS H 4000
Aluminium and aluminium alloy sheets, strips and plates
| Organization: | JSA |
| Publication Date: | 20 April 2022 |
| Status: | active |
| Page Count: | 81 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
This Standard specifies requirements for rolled aluminium and aluminium alloy sheets, strips, plates, clad plates and disks (hereafter referred to as sheets, strips, plates, clad plates and disks).
NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 209 : 2007 Aluminium and aluminium alloys - Chemical composition
ISO 6361-1 : 2011 Wrought aluminium and aluminium alloys - Sheets, strips and plates - Part 1 : Technical conditions for inspection and delivery
ISO 6361-2 : 2014 Wrought aluminium and aluminium alloys - Sheets, strips and plates - Part 2 : Mechanical properties
ISO 6361-3 : 2014 Wrought aluminium and aluminium alloys - Sheets, strips and plates - Part 3 : Strips: Tolerances on shape and dimensions
ISO 6361-4 : 2014 Wrought aluminium and aluminium alloys - Sheets, strips and plates - Part 4 : Sheets and plates : Tolerances on shape and dimensions
ISO 6361-5 : 2011 Wrought aluminium and aluminium alloys - Sheets, strips and plates - Part 5 : Chemical composition (Overall evaluation: MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History