JSA - JIS K 6903

Laminated thermosetting high-pressure decorative sheets

active, Most Current
Organization: JSA
Publication Date: 21 February 2022
Status: active
Page Count: 29
ICS Code (Laminated sheets): 83.140.20
scope:

This Standard specifies requirements for laminated thermosetting high-pressure decorative sheets (hereafter referred to as high-pressure decorative laminates).

This Standard establishes a classification system for high-pressure decorative laminates according to their performance and main applications (material characteristics, for example, postformability or reaction to fire).

This Standard specifies the characteristics requirements for high-pressure decorative laminates classified by this system. Some of these characteristics have more than one test method for checking the conformance, including an alternative test method capable of giving approximately equivalent results, an expensive test method and an exclusive test method in certain countries.

This Standard specifies the required characteristics of commonly used types, and those of other types may be added in accordance with the agreement between the parties concerned with delivery. The specified limit values shall apply to commonly used types; however, higher performance limit values for each classification may be specified in accordance with the agreement between the parties concerned with delivery.

The high-pressure decorative laminates shall be characterized by their decorative surfaces, which are relatively hard and having resistance to wear, scratch, impact, boiling water, domestic stains and moderate heat, and classified as follows :

- ordinary high-pressure decorative laminate of less than 2 mm thickness having a single thin decorative surface to be bonded to substrate;

- compact high-pressure decorative laminate of thickness 2 mm or more having a single or double decorative surface(s).

NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 4586-3 : 2018 High-pressure decorative laminates (HPL, HPDL) - Sheets based on thermosetting resins (usually called laminates) - Part 3 : Classification and specifications for laminates less than 2 mm thick and intended for bonding to supporting substrates

ISO 4586-4 : 2018 High-pressure decorative laminates (HPL, HPDL) - Sheets based on thermosetting resins (usually called laminates) - Part 4 : Classification and specifications for compact laminates of thickness 2 mm and greater (Overall evaluation : MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS K 6903
February 21, 2022
Laminated thermosetting high-pressure decorative sheets
This Standard specifies requirements for laminated thermosetting high-pressure decorative sheets (hereafter referred to as high-pressure decorative laminates). This Standard establishes a...
January 20, 2008
Laminated thermosetting high-pressure decorative sheets
A description is not available for this item.
January 20, 2007
Laminated Thermosetting High-Pressure Decorative Sheets
A description is not available for this item.
August 20, 1998
Laminated Thermosetting High-Pressure Decorative Sheets
A description is not available for this item.
January 1, 1977
Laminated Thermosetting Decorative Sheets
A description is not available for this item.

References

Advertisement