CEN - EN 438-4
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 4: Classification and specifications for compact laminates of thickness 2 mm and greater
| Organization: | CEN |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Laminated sheets): | 83.140.20 |
scope:
This European Standard specifies performance requirements for two types of compact laminate of thickness 2 mm or greater produced by using a high pressure process intended for interior use .
High-pressure decorative Compact laminates are characterised by their aesthetic qualities, strength, durability and functional performance. Compact HPL sheets are available in a wide variety of colours, patterns and surface finishes; they are extremely strong, and resistant to wear, impact, scratching, moisture, heat and staining; and possess good hygienic and anti-static properties, being easy to clean and maintain.
EN 438-2 specifies the methods of test relevant to this European Standard.
Document History