ISO 1143
Metallic materials — Rotating bar bending fatigue testing
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 November 2010 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
This International Standard specifies the method for rotating bar bending fatigue testing of metallic materials. The tests are conducted at room temperature or elevated temperature in air, the specimen being rotated.
Document History
July 1, 2021
Metallic materials — Rotating bar bending fatigue testing
This document specifies the method for rotating bar bending fatigue testing of metallic materials. The tests are conducted at room temperature or elevated temperature in air, the specimen being...
ISO 1143
November 1, 2010
Metallic materials — Rotating bar bending fatigue testing
This International Standard specifies the method for rotating bar bending fatigue testing of metallic materials. The tests are conducted at room temperature or elevated temperature in air, the...
January 1, 1975
Metals - Rotating Bar Bending Fatigue Testing
This International Standard specifies the conditions for carrying out rotating bar bending fatigue tests on test pieces having a nominal diameter between 5 mm (0.2 in) and 12,5 mm (0.5 in) without...