ISO 1143
Metals - Rotating Bar Bending Fatigue Testing
| Organization: | ISO |
| Publication Date: | 1 January 1975 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
This International Standard specifies the conditions for carrying out rotating bar bending fatigue tests on test pieces having a nominal diameter between 5 mm (0.2 in) and 12,5 mm (0.5 in) without deliberately introduced stress concentrations. The tests are carried out at room temperature, in air, the test piece being rotated.
Results of fatigue tests may be affected by atmospheric conditions and where controlled conditions are required, sub-clause 2.1 of ISO/R 554 applies.
Document History