ISO - 1143

Metallic materials — Rotating bar bending fatigue testing

active, Most Current
Organization: ISO
Publication Date: 1 July 2021
Status: active
Page Count: 32
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This document specifies the method for rotating bar bending fatigue testing of metallic materials. The tests are conducted at room temperature or elevated temperature in air, the specimen being rotated.

Fatigue tests on notched specimens are not covered by this document, since the shape and size of notched specimens have not been standardized. However, fatigue test procedures described in this document can be applied to fatigue tests of notched specimens.

Document History

1143
July 1, 2021
Metallic materials — Rotating bar bending fatigue testing
This document specifies the method for rotating bar bending fatigue testing of metallic materials. The tests are conducted at room temperature or elevated temperature in air, the specimen being...
November 1, 2010
Metallic materials — Rotating bar bending fatigue testing
This International Standard specifies the method for rotating bar bending fatigue testing of metallic materials. The tests are conducted at room temperature or elevated temperature in air, the...
January 1, 1975
Metals - Rotating Bar Bending Fatigue Testing
This International Standard specifies the conditions for carrying out rotating bar bending fatigue tests on test pieces having a nominal diameter between 5 mm (0.2 in) and 12,5 mm (0.5 in) without...

References

Advertisement