DIN ISO 4381
Plain bearings - Tin casting alloys for multilayer plain bearings (ISO 4381:2011)
| Organization: | DIN |
| Publication Date: | 1 May 2015 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Plain bearings): | 21.100.10 |
scope:
This International Standard specifies requirements for bearing metals based on tin casting alloys for multilayer plain bearings. The chemical composition and material properties refer to the original unprocessed material and are measured on representative samples. Testing results on final bearings can differ due to the influence of bearing production. Therefore, it is not intended that these results be compared with data given in this International Standard.
Document History