DIN ISO 4381

Plain bearings - Lead and tin casting alloys for multilayer plain bearings (ISO 4381:2000)

inactive
Buy Now
Organization: DIN
Publication Date: 1 February 2001
Status: inactive
Page Count: 8
ICS Code (Plain bearings): 21.100.10

Document History

May 1, 2015
Plain bearings - Tin casting alloys for multilayer plain bearings (ISO 4381:2011)
This International Standard specifies requirements for bearing metals based on tin casting alloys for multilayer plain bearings. The chemical composition and material properties refer to the original...
DIN ISO 4381
February 1, 2001
Plain bearings - Lead and tin casting alloys for multilayer plain bearings (ISO 4381:2000)
A description is not available for this item.
Advertisement