ASTM International - ASTM A908-03(2019)

Standard Specification for Stainless Steel Needle Tubing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2019
Status: inactive
Page Count: 2
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

1.1 This specification covers austenitic, stainless steel, needle tubing in hard-drawn tempers for industrial applications.

1.2 In general, needle tubing describes small-diameter tubing with outside diameters (ODs) in the range of 0.008 to 0.203 in. (0.2 to 5.2 mm) with nominal wall thicknesses in the range of 0.002 to 0.015 in. (0.05 to 0.4 mm). Needle tubing gages are normally 6 through 33.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

The specification covers austenitic, stainless steel, needle tubing in hard-drawn tempers for industrial application. An electric furnace or other similar primary melting process with or without... View More

Document History

August 15, 2024
Standard Specification for Stainless Steel Needle Tubing
1.1 This specification covers austenitic, stainless steel, needle tubing in hard-drawn tempers for industrial applications. 1.2 In general, needle tubing describes small-diameter tubing with outside...
ASTM A908-03(2019)
March 1, 2019
Standard Specification for Stainless Steel Needle Tubing
1.1 This specification covers austenitic, stainless steel, needle tubing in hard-drawn tempers for industrial applications. 1.2 In general, needle tubing describes small-diameter tubing with outside...
June 1, 2013
Standard Specification for Stainless Steel Needle Tubing
1.1 This specification covers austenitic, stainless steel, needle tubing in hard-drawn tempers for industrial applications. 1.2 In general, needle tubing describes small-diameter tubing with outside...
October 1, 2008
Standard Specification for Stainless Steel Needle Tubing
1.1 This specification covers austenitic, stainless steel, needle tubing in hard-drawn tempers for industrial applications. 1.2 In general, needle tubing describes small-diameter tubing with outside...
April 10, 2003
Standard Specification for Stainless Steel Needle Tubing
1.1 This specification covers austenitic, stainless steel, needle tubing in hard-drawn tempers for industrial applications. 1.2 In general, needle tubing describes small-diameter tubing with outside...
September 10, 1998
Standard Specification for Stainless Steel Needle Tubing
1.1 This specification covers austenitic, stainless steel, needle tubing in hard-drawn tempers for industrial applications. 1.2 In general, needle tubing describes small-diameter tubing with outside...
Advertisement