ASTM International - ASTM A908-03

Standard Specification for Stainless Steel Needle Tubing

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2003
Status: inactive
Page Count: 2
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

1.1 This specification covers austenitic, stainless steel, needle tubing in hard-drawn tempers for industrial applications.

1.2 In general, needle tubing describes small-diameter tubing with outside diameters (ODs) in the range of 0.008 to 0.203 in. (0.2 to 5.2 mm) with nominal wall thicknesses in the range of 0.002 to 0.015 in. (0.05 to 0.4 mm). Needle tubing gages are normally 6 through 33.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

abstract:

The specification covers austenitic, stainless steel, needle tubing in hard-drawn tempers for industrial application. An electric furnace or other similar primary melting process with or without... View More

Document History

August 15, 2024
Standard Specification for Stainless Steel Needle Tubing
1.1 This specification covers austenitic, stainless steel, needle tubing in hard-drawn tempers for industrial applications. 1.2 In general, needle tubing describes small-diameter tubing with outside...
March 1, 2019
Standard Specification for Stainless Steel Needle Tubing
1.1 This specification covers austenitic, stainless steel, needle tubing in hard-drawn tempers for industrial applications. 1.2 In general, needle tubing describes small-diameter tubing with outside...
June 1, 2013
Standard Specification for Stainless Steel Needle Tubing
1.1 This specification covers austenitic, stainless steel, needle tubing in hard-drawn tempers for industrial applications. 1.2 In general, needle tubing describes small-diameter tubing with outside...
October 1, 2008
Standard Specification for Stainless Steel Needle Tubing
1.1 This specification covers austenitic, stainless steel, needle tubing in hard-drawn tempers for industrial applications. 1.2 In general, needle tubing describes small-diameter tubing with outside...
ASTM A908-03
April 10, 2003
Standard Specification for Stainless Steel Needle Tubing
1.1 This specification covers austenitic, stainless steel, needle tubing in hard-drawn tempers for industrial applications. 1.2 In general, needle tubing describes small-diameter tubing with outside...
September 10, 1998
Standard Specification for Stainless Steel Needle Tubing
1.1 This specification covers austenitic, stainless steel, needle tubing in hard-drawn tempers for industrial applications. 1.2 In general, needle tubing describes small-diameter tubing with outside...
Advertisement