ASTM International - ASTM D2686-19
Standard Specification for Polytetrafluoroethylene-Backed Pressure-Sensitive Electrical Insulating Tape
| Organization: | ASTM International |
| Publication Date: | 1 March 2019 |
| Status: | active |
| Page Count: | 2 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
1.1 This specification covers electrical insulating tape consisting of a polytetrafluoroethyl
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
Note 1: This standard is similar to IEC 60454-3-14.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification establishes the manufacture of and requirements for two types and two grades of electrical insulating tape consisting of a polytetrafluoroethyl
Document History