ASTM International - ASTM D2686-06(2012)
Standard Specification for Polytetrafluoroethylene-Backed Pressure-Sensitive Electrical Insulating Tape
| Organization: | ASTM International |
| Publication Date: | 1 April 2012 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
1.1 This specification covers electrical insulating tape consisting of a polytetrafluoroethyl
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
Note 1-This standard is similar to IEC 60454-3-14.
abstract:
This specification establishes the manufacture of and requirements for two types and two grades of electrical insulating tape consisting of a polytetrafluoroethyl
Document History