ASTM International - ASTM D5213-19
Standard Specification for Polymeric Resin Film for Electrical Insulation and Dielectric Applications
| Organization: | ASTM International |
| Publication Date: | 1 March 2019 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
1.1 This specification covers requirements for the material, dimensions and tolerances, and property values of film, in sheet or strip form, with or without heat-sealable coatings.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
Note 1: This document is similar to IEC 60674, Part 3, Sheets 2, 4, 5, 6, and 7.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification establishes the requirements for the material, dimensions and tolerances, and property values of polymeric resin films, in sheet or strip form, for use in electrical insulation... View More
Document History