ASTM International - ASTM D5213-99
Standard Specification for Polymeric Resin Film for Electrical Insulation and Dielectric Applications
| Organization: | ASTM International |
| Publication Date: | 10 March 1999 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
1.1 This specification covers requirements for the material, dimensions and tolerances, and property values of film, in sheet or strip form, with or without heat-sealable coatings.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
Document History