ASTM International - ASTM F1070-19

Standard Specification for Doors, Non-Tight, for Marine Use

active
Buy Now
Organization: ASTM International
Publication Date: 1 March 2019
Status: active
Page Count: 5
ICS Code (Hulls and their structure elements): 47.020.10
scope:

1.1 This specification to be used in conjunction with Specification F1073, covers the principal dimensions and the mechanical requirements for manufacturing steel, aluminum, and glass-reinforced plastic non-tight, personnel doors and dutch doors, with the exception of joiner, joiner dutch doors, and expanded metal doors, for marine use.

1.2 The doors will be used in non-tight bulkheads.

1.3 When fire protection requirements are applicable to the location of these doors, then the use of aluminum and glass-reinforced plastic doors shall be unacceptable.

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the dimensional and mechanical requirements as well as the construction of steel, aluminum, and glass-reinforced plastic (GRP) non-tight, personnel doors and dutch doors... View More

Document History

ASTM F1070-19
March 1, 2019
Standard Specification for Doors, Non-Tight, for Marine Use
1.1 This specification to be used in conjunction with Specification F1073, covers the principal dimensions and the mechanical requirements for manufacturing steel, aluminum, and glass-reinforced...
April 1, 2012
Standard Specification for Doors, Non-Tight, for Marine Use
1.1 This specification to be used in conjunction with Specification F1073, covers the principal dimensions and the mechanical requirements for manufacturing steel, aluminum, and glass-reinforced...
November 1, 2004
Standard Specification for Doors, Non-Tight, for Marine Use
This specification covers the dimensional and mechanical requirements as well as the construction of steel, aluminum, and glass-reinforced plastic (GRP) non-tight, personnel doors and dutch doors for...
January 1, 1999
Standard Specification for Doors, Non-Tight, for Marine Use
1.1 This specification to be used in conjunction with Specification F1073, covers the principal dimensions and the mechanical requirements for manufacturing steel, aluminum, and glass-reinforced...
Advertisement