ASTM International - ASTM F1070-87(1999)

Standard Specification for Doors, Non-Tight, for Marine Use

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1999
Status: inactive
Page Count: 5
ICS Code (Hulls and their structure elements): 47.020.10
scope:

1.1 This specification to be used in conjunction with Specification F1073, covers the principal dimensions and the mechanical requirements for manufacturing steel, aluminum, and glass-reinforced plastic non-tight, personnel doors and dutch doors, with the exception of joiner, joiner dutch doors, and expanded metal doors, for marine use.

1.2 The doors will be used in non-tight bulkheads.

1.3 When fire protection requirements are applicable to the location of these doors, then the use of aluminum and glass-reinforced plastic doors shall be unacceptable.

1.4 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

March 1, 2019
Standard Specification for Doors, Non-Tight, for Marine Use
1.1 This specification to be used in conjunction with Specification F1073, covers the principal dimensions and the mechanical requirements for manufacturing steel, aluminum, and glass-reinforced...
April 1, 2012
Standard Specification for Doors, Non-Tight, for Marine Use
1.1 This specification to be used in conjunction with Specification F1073, covers the principal dimensions and the mechanical requirements for manufacturing steel, aluminum, and glass-reinforced...
November 1, 2004
Standard Specification for Doors, Non-Tight, for Marine Use
This specification covers the dimensional and mechanical requirements as well as the construction of steel, aluminum, and glass-reinforced plastic (GRP) non-tight, personnel doors and dutch doors for...
ASTM F1070-87(1999)
January 1, 1999
Standard Specification for Doors, Non-Tight, for Marine Use
1.1 This specification to be used in conjunction with Specification F1073, covers the principal dimensions and the mechanical requirements for manufacturing steel, aluminum, and glass-reinforced...
Advertisement