DIN EN ISO 1179-4

Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 4: Stud ends for general use only with metal-to-metal sealing (type B) (ISO 1179-4:2007); German version prEN ISO 1179-4:2007

inactive
Organization: DIN
Publication Date: 1 January 2008
Status: inactive
Page Count: 15
ICS Code (Piping and couplings): 23.100.40

Document History

August 1, 2008
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 4: Stud ends for general use only with metal-to-metal sealing (type B) (ISO 1179-4:2007); German version EN ISO 1179-4:2008
A description is not available for this item.
DIN EN ISO 1179-4
January 1, 2008
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 4: Stud ends for general use only with metal-to-metal sealing (type B) (ISO 1179-4:2007); German version prEN ISO 1179-4:2007
A description is not available for this item.
Advertisement