DIN EN ISO 1179-4

Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 4: Stud ends for general use only with metal-to-metal sealing (type B) (ISO 1179-4:2007); German version EN ISO 1179-4:2008

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 August 2008
Status: active
Page Count: 14
ICS Code (Piping and couplings): 23.100.40

Document History

DIN EN ISO 1179-4
August 1, 2008
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 4: Stud ends for general use only with metal-to-metal sealing (type B) (ISO 1179-4:2007); German version EN ISO 1179-4:2008
A description is not available for this item.
January 1, 2008
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 4: Stud ends for general use only with metal-to-metal sealing (type B) (ISO 1179-4:2007); German version prEN ISO 1179-4:2007
A description is not available for this item.

References

Advertisement