ASTM International - ASTM B498/B498M-08(2016)

Standard Specification for Zinc-Coated (Galvanized) Steel Core Wire for Use in Overhead Electrical Conductors

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2016
Status: inactive
Page Count: 4
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

1.1 This specification covers round, zinc-coated, steel core wire with two classes of zinc coating for use in overhead electrical conductors.

1.2 This specification covers wire of diameter from 0.0500 to 0.1900 in. or 1.27 to 4.82 mm, inclusive.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers round, zinc-coated (galvanized), steel core wire with three classes of zinc coating used for mechanical reinforcement in the manufacture of aluminum conductors,... View More

Document History

October 1, 2022
Standard Specification for Zinc-Coated (Galvanized) Steel Core Wire for Use in Overhead Electrical Conductors
This specification covers round, zinc-coated (galvanized), steel core wire with three classes of zinc coating used for mechanical reinforcement in the manufacture of aluminum conductors,...
March 1, 2019
Standard Specification for Zinc-Coated (Galvanized) Steel Core Wire for Use in Overhead Electrical Conductors
1.1 This specification covers round, zinc-coated, steel core wire with two classes of zinc coating for use in overhead electrical conductors. 1.2 This specification covers wire of diameter from...
ASTM B498/B498M-08(2016)
October 1, 2016
Standard Specification for Zinc-Coated (Galvanized) Steel Core Wire for Use in Overhead Electrical Conductors
This specification covers round, zinc-coated (galvanized), steel core wire with three classes of zinc coating used for mechanical reinforcement in the manufacture of aluminum conductors,...
November 1, 2008
Standard Specification for Zinc-Coated (Galvanized) Steel Core Wire for Use in Overhead Electrical Conductors
This specification covers round, zinc-coated (galvanized), steel core wire with three classes of zinc coating used for mechanical reinforcement in the manufacture of aluminum conductors,...
September 10, 1998
Standard Specification for Zinc-Coated (Galvanized) Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR)
1.1 This specification covers round, zinc-coated, steel core wire with three classes of zinc coating used for mechanical reinforcement in the manufacture of aluminum conductors, steel-reinforced...
September 10, 1998
Standard Specification for Zinc-Coated (Galvanized) Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR)
This specification covers round, zinc-coated (galvanized), steel core wire with three classes of zinc coating used for mechanical reinforcement in the manufacture of aluminum conductors,...
Advertisement