AFNOR - NF EN 2878
Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification : 900 MPa (at ambient temperature)/235 °C
inactive
| Organization: | AFNOR |
| Publication Date: | 5 September 2018 |
| Status: | inactive |
| ICS Code (Nuts): | 49.030.30 |
Document History
April 10, 2019
Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification : 900 MPa (at ambient temperature)/235 °C
A description is not available for this item.
NF EN 2878
September 5, 2018
Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification : 900 MPa (at ambient temperature)/235 °C
A description is not available for this item.