AFNOR - NF EN 2878+AC
Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification : 900 MPa (at ambient temperature)/235 °C
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 10 April 2019 |
| Status: | active |
| ICS Code (Nuts): | 49.030.30 |
Document History
NF EN 2878+AC
April 10, 2019
Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification : 900 MPa (at ambient temperature)/235 °C
A description is not available for this item.
September 5, 2018
Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification : 900 MPa (at ambient temperature)/235 °C
A description is not available for this item.