DIN EN 2889

Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 °C

inactive
Organization: DIN
Publication Date: 1 December 1999
Status: inactive
Page Count: 18
ICS Code (Bolts, screws, studs): 49.030.20

Document History

September 1, 2007
Luft- und Raumfahrt - Metrische Sechskantschrauben, kurzes Gewinde, aus legiertem Stahl, verkadmet - Klasse: 900 MPa (bei Raumtemperatur)/235 °C; Deutsche und Englische Fassung EN 2889:2006
A description is not available for this item.
DIN EN 2889
December 1, 1999
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 °C
A description is not available for this item.
September 1, 1995
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 °C; German version EN 2889:1995
A description is not available for this item.
Advertisement