DIN EN 2889
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 °C; German version EN 2889:1995
inactive
| Organization: | DIN |
| Publication Date: | 1 September 1995 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
September 1, 2007
Luft- und Raumfahrt - Metrische Sechskantschrauben, kurzes Gewinde, aus legiertem Stahl, verkadmet - Klasse: 900 MPa (bei Raumtemperatur)/235 °C; Deutsche und Englische Fassung EN 2889:2006
A description is not available for this item.
December 1, 1999
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 °C
A description is not available for this item.
DIN EN 2889
September 1, 1995
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 °C; German version EN 2889:1995
A description is not available for this item.