DIN EN 61161

Ultrasonic power measurement in liquids in the frequency range 0,5 MHz to 25 MHz (IEC 61161:1992 + A1:1998); German version EN 61161:1994 + A1:1998

inactive
Organization: DIN
Publication Date: 1 February 1999
Status: inactive
Page Count: 18
ICS Code (Electroacoustics): 17.140.50

Document History

November 1, 2013
Ultrasonics - Power measurement - Radiation force balances and performance requirements (IEC 61161:2013); German version EN 61161:2013
Diese Internationale Norm: – legt ein Bestimmungsverfahren für die emittierte Gesamtschallleistung von Ultraschallwandlern auf Grundlage der Verwendung einer Schallfeldkraft-Waage fest; – stellt...
November 1, 2011
Ultrasonics - Power measurement - Radiation force balances and performance requirements (IEC 87/483/CDV:2011); German version FprEN 61161:2011
A description is not available for this item.
September 1, 2007
Ultrasonics - Power measurement - Radiation force balances and performance requirements (IEC 61161:2006); German version EN 61161:2007
A description is not available for this item.
July 1, 2006
Ultrasonics - Power measurement - Radiation force balances and performance requirements up to 1 W in the frequency range 0,5 MHz to 25 MHz and up to 20 W in the frequency range 0,75 MHz to 5 MHz (IEC 87/325/CDV:2005); German version prEN 61161:2005
A description is not available for this item.
DIN EN 61161
February 1, 1999
Ultrasonic power measurement in liquids in the frequency range 0,5 MHz to 25 MHz (IEC 61161:1992 + A1:1998); German version EN 61161:1994 + A1:1998
A description is not available for this item.
Advertisement