DIN EN 61161
Ultrasonics - Power measurement - Radiation force balances and performance requirements up to 1 W in the frequency range 0,5 MHz to 25 MHz and up to 20 W in the frequency range 0,75 MHz to 5 MHz (IEC 87/325/CDV:2005); German version prEN 61161:2005
inactive
| Organization: | DIN |
| Publication Date: | 1 July 2006 |
| Status: | inactive |
| Page Count: | 91 |
| ICS Code (Electroacoustics): | 17.140.50 |
Document History
November 1, 2013
Ultrasonics - Power measurement - Radiation force balances and performance requirements (IEC 61161:2013); German version EN 61161:2013
Diese Internationale Norm:
– legt ein Bestimmungsverfahren für die emittierte Gesamtschallleistung von Ultraschallwandlern auf Grundlage der Verwendung einer Schallfeldkraft-Waage fest;
– stellt...
November 1, 2011
Ultrasonics - Power measurement - Radiation force balances and performance requirements (IEC 87/483/CDV:2011); German version FprEN 61161:2011
A description is not available for this item.
September 1, 2007
Ultrasonics - Power measurement - Radiation force balances and performance requirements (IEC 61161:2006); German version EN 61161:2007
A description is not available for this item.
DIN EN 61161
July 1, 2006
Ultrasonics - Power measurement - Radiation force balances and performance requirements up to 1 W in the frequency range 0,5 MHz to 25 MHz and up to 20 W in the frequency range 0,75 MHz to 5 MHz (IEC 87/325/CDV:2005); German version prEN 61161:2005
A description is not available for this item.
February 1, 1999
Ultrasonic power measurement in liquids in the frequency range 0,5 MHz to 25 MHz (IEC 61161:1992 + A1:1998); German version EN 61161:1994 + A1:1998
A description is not available for this item.