DSF/PREN IEC 62271-106
High-voltage switchgear and controlgear – Part 106: Alternating current contactors, contactor-based controllers and motor-starters
| Organization: | DS |
| Status: | active |
| Page Count: | 102 |
scope:
This part of IEC 62271 applies to AC contactors and/or contactor-based controllers and motor-starters designed for indoor installation and operation at frequencies up to and including 60 Hz on systems having voltages above 1 kV and up to and including 24kV. Typically, for outdoor installations this equipment is housed in an additional protective enclosure. It is applicable only to three-pole devices for use in three-phase systems, and single-pole devices for use in single-phase systems. Two-pole contactors and starters for use in single- phase systems are subject to agreement between manufacturer and user. Contactors and/or starters dealt with in this standard typically do not have adequate short-circuit interruption capability. In this context, this standard gives requirements for - starters associated with separate short-circuit protective devices; - controllers - contactors combined with short-circuit protective devices (SCPD). Contactors intended for closing and opening electric circuits and, if combined with suitable relays, for protecting these circuits against operating overloads are covered in this standard.
Document History