DS/EN IEC 62271-106

High-voltage switchgear and controlgear – Part 106: Alternating current contactors, contactor-based controllers and motor-starters

active, Most Current
Organization: DS
Publication Date: 7 June 2021
Status: active
Page Count: 110
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This part of IEC 62271 applies to AC contactors and/or contactor-based controllers and motorstarters designed for indoor installation and operation at frequencies up to and including 60 Hz on systems having voltages above 1 kV and up to and including 24 kV. This document also includes additional requirements for outdoor installations where the equipment is housed in an additional protective enclosure. It is applicable only to three-pole devices for use in three-phase systems, and single-pole devices for use in single-phase systems. Two-pole contactors and starters for use in single-phase systems are subject to agreement between manufacturer and user. Contactors and/or starters dealt with in this document typically do not have adequate short-circuit interruption capability. In this context, this document gives requirements for: - starters associated with separate short-circuit protective devices; - controllers - contactors combined with short-circuit protective devices (SCPD). Contactors intended for closing and opening electric circuits and, if combined with suitable relays, for protecting these circuits against operating overloads are covered in this document. This document is also applicable to the operating devices of contactors and to their auxiliary equipment. Motor-starters intended to start and accelerate motors to normal speed, to ensure continuous operation of motors, to switch off the supply from the motor and to provide means for the protection of motors and associated circuits against operating overloads are dealt with. Motor-starter types included are: - direct-on-line starters; - reversing starters; - two-direction starters; - reduced kVA (voltage) starters; - auto-transformer starters; - rheostatic starters; - reactor starters. This document does not apply to: - circuit-breaker-based motor-starters; - single-pole operation of multi-pole contactors or starters; - two-step auto-transformer starters designed for continuous operatio ...

Document History

DS/EN IEC 62271-106
June 7, 2021
High-voltage switchgear and controlgear – Part 106: Alternating current contactors, contactor-based controllers and motor-starters
This part of IEC 62271 applies to AC contactors and/or contactor-based controllers and motorstarters designed for indoor installation and operation at frequencies up to and including 60 Hz on systems...
High-voltage switchgear and controlgear – Part 106: Alternating current contactors, contactor-based controllers and motor-starters
This part of IEC 62271 applies to AC contactors and/or contactor-based controllers and motor-starters designed for indoor installation and operation at frequencies up to and including 60 Hz on...

References

Advertisement