DS/EN 3833

Aerospace series – Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), passivated – Classification: 1 550 MPa (at ambient temperature) / 650 °C – Technical specification

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 April 2019
Status: active
Page Count: 29
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This European standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in NI-PH2601, passivated, for aerospace applications. Classification: 1 550 MPa1)/650 °C2). It is applicable whenever referenced.

Document History

DS/EN 3833
April 9, 2019
Aerospace series – Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), passivated – Classification: 1 550 MPa (at ambient temperature) / 650 °C – Technical specification
This European standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in NI-PH2601, passivated, for aerospace applications. Classification: 1 550...
February 24, 2005
Aerospace series – Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), passivated – Classification: 1550 MPa (at ambient temperature)/650 °C – Technical specification
This standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in NI-PH2601, passivated, for aerospace applications. Classification: 1550 Mpa/650 °C....
February 25, 2003
Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 550 MPa (at ambient temperature) / 650°C - Technical specifications
This standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in NI-PH2601. Classification: 1 550 Mpa 1) /650 °C 2) It is applicable whenever...
Aerospace series – Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), passivated – Classification: 1 550 MPa (at ambient temperature) / 650 °C – Technical specification
This European standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in NI-PH2601, passivated, for aerospace applications. Classification: 1 550...
Advertisement