DS/EN 3833
Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 550 MPa (at ambient temperature) / 650°C - Technical specifications
inactive
| Organization: | DS |
| Publication Date: | 25 February 2003 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in NI-PH2601. Classification: 1 550 Mpa 1) /650 °C 2) It is applicable whenever referenced.
Document History
April 9, 2019
Aerospace series – Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), passivated – Classification: 1 550 MPa (at ambient temperature) / 650 °C – Technical specification
This European standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in NI-PH2601, passivated, for aerospace applications. Classification: 1 550...
February 24, 2005
Aerospace series – Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), passivated – Classification: 1550 MPa (at ambient temperature)/650 °C – Technical specification
This standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in NI-PH2601, passivated, for aerospace applications. Classification: 1550 Mpa/650 °C....
DS/EN 3833
February 25, 2003
Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 550 MPa (at ambient temperature) / 650°C - Technical specifications
This standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in NI-PH2601. Classification: 1 550 Mpa 1) /650 °C 2) It is applicable whenever...
Aerospace series – Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), passivated – Classification: 1 550 MPa (at ambient temperature) / 650 °C – Technical specification
This European standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in NI-PH2601, passivated, for aerospace applications. Classification: 1 550...