GMNA - GMP.E/P.051
Polyolefin Alloy – Weatherable, 15% Mineral Filled, 550 MPa Flexural Modulus, Low CLTE
| Organization: | GMNA |
| Publication Date: | 1 April 2011 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This specification covers the properties of a weatherable, 15% (nominal) mineral filled, low coefficient of linear thermal expansion, 550 MPa (nominal) flexural modulus polyolefin alloy, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and EP or EPDM rubber.
PAINTABILITY. Approved paint systems that can be used on this material are listed in the GM Approved Paint On Plastic Systems (GM APOPS) data base.
APPLICATIONS. Typical applications include the following: body side moldings, fascia moldings.
Document History