GMNA - GMP.E/P.051
Polyolefin Alloy - Weatherable, 15% Mineral Filled, 550 MPa Flexural Modulus, Low CLTE
inactive
Buy Now
| Organization: | GMNA |
| Publication Date: | 1 September 1997 |
| Status: | inactive |
| Page Count: | 3 |
scope:
1 SCOPE.
This specification covers the properties of a weatherable, 15% (nominal) mineral filled, low coefficient of linear thermal expansion, 550 MPa (nominal) flexural modulus polyolefin alloy, pellet form, injection molding compound For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and EP or EPDM rubber.
Document History
April 1, 2011
Polyolefin Alloy – Weatherable, 15% Mineral Filled, 550 MPa Flexural Modulus, Low CLTE
This specification covers the properties of a weatherable, 15% (nominal) mineral filled, low coefficient of linear thermal expansion, 550 MPa (nominal) flexural modulus polyolefin alloy, pellet form,...
GMP.E/P.051
September 1, 1997
Polyolefin Alloy - Weatherable, 15% Mineral Filled, 550 MPa Flexural Modulus, Low CLTE
1 SCOPE. This specification covers the properties of a weatherable, 15% (nominal) mineral filled, low coefficient of linear thermal expansion, 550 MPa (nominal) flexural modulus polyolefin alloy,...