DIN EN 15376

Automotive fuels - Ethanol as a blending component for petrol - Requirements and test methods

inactive
Buy Now
Organization: DIN
Publication Date: 1 April 2011
Status: inactive
Page Count: 12
ICS Code (Liquid fuels): 75.160.20
ICS Code (Alcohols. Ethers): 71.080.60
scope:

This European Standard specifies requirements and test methods for marketed and delivered ethanol to be used as an extender for automotive fuel for petrol engine vehicles in accordance with the requirements of EN 228.

NOTE 1 This document gives all relevant characteristics, requirements and test methods for (bio)ethanol, which are known at this time to be necessary to define the product to be used up to a maximum 10 % (V/V) blending component for automotive petrol fuel. The requirements need to be restudied if the percentage or use is expanded beyond 10 % volume.

NOTE 2 For the purposes of this document, the term "% (m/m)" and "% (V/V)" are used to represent the mass fraction, μ, and the volume fraction, φ, respectively.

Document History

December 1, 2014
Automotive fuels - Ethanol as a blending component for petrol - Requirements and test methods
This European Standard specifies requirements and test methods for marketed and delivered ethanol to be used as an extender for automotive fuel for petrol engine vehicles in accordance with the...
DIN EN 15376
April 1, 2011
Automotive fuels - Ethanol as a blending component for petrol - Requirements and test methods
This European Standard specifies requirements and test methods for marketed and delivered ethanol to be used as an extender for automotive fuel for petrol engine vehicles in accordance with the...
November 1, 2009
Automotive fuels - Ethanol as a blending component for petrol - Requirements and test methods (includes Amendment A1:2009)
A description is not available for this item.
March 1, 2008
Automotive fuels - Ethanol as a blending component for petrol - Requirements and test methods
A description is not available for this item.

References

Advertisement