BSI - PREN 15721

Ethanol as a blending component for petrol - Determination of higher alcohols, methanol and volatile impurities - Gas chromatographic method

active, Most Current
Buy Now
Organization: BSI
Publication Date: 1 March 2012
Status: active
Page Count: 23
ICS Code (Liquid fuels): 75.160.20
scope:

This European Standard specifies a gas chromatographic method for ethanol, in which higher alcohols (propan-1-ol, butan-1-ol, butan-2-ol, 2-methylpropan-1-ol (isobutanol), 2-methylbutan-1-ol, and 3-methylbutan-1-ol) up to 2,5 % (m/m), methanol up to 3 % (m/m) and other volatile impurities, in the range up to 2 % (m/m) are determined.

Due to possible interferences the method is not applicable to denatured ethanol samples.

NOTE For the purposes of this European Standard, the term "% (m/m)" is used to represent the mass fraction (ω).

Document History

PREN 15721
March 1, 2012
Ethanol as a blending component for petrol - Determination of higher alcohols, methanol and volatile impurities - Gas chromatographic method
This European Standard specifies a gas chromatographic method for ethanol, in which higher alcohols (propan-1-ol, butan-1-ol, butan-2-ol, 2-methylpropan-1-ol (isobutanol), 2-methylbutan-1-ol, and...
April 1, 2009
Ethanol as a blending component for petrol - Determination of higher alcohols, methanol and volatile impurities - Gas chromatographic method
A description is not available for this item.

References

Advertisement