DIN 52102
Determination of absolute density, dry density, compactness and porosity of natural stone and mineral aggregates
inactive
| Organization: | DIN |
| Publication Date: | 1 August 1988 |
| Status: | inactive |
| ICS Code (Mineral materials and products): | 91.100.15 |
Document History
October 1, 2013
Test methods for aggregates - Determination of dry bulk density by the cylinder method and calculation of the ratio of density
Dieses Dokument legt Prüfverfahren zur Bestimmung der Trockenrohdichte von Gesteinskörnungen mit einer Korngröße ≤ 63 mm mit dem Messzylinderverfahren und Berechnungsverfahren für die Bestimmung des...
September 1, 2012
Test methods for aggregates - Determination of dry bulk density by the cylinder method and calcualtion of the ratio of density
A description is not available for this item.
February 1, 2006
Test methods for aggregates - Determination of dry bulk density by the cylinder method and calcualtion of the ratio of density
A description is not available for this item.
August 1, 2004
Test methods for aggregates - Determination of dry bulk density by the cylinder method and calculation of the ratio of density
A description is not available for this item.
DIN 52102
August 1, 1988
Determination of absolute density, dry density, compactness and porosity of natural stone and mineral aggregates
A description is not available for this item.