DIN 52102

Test methods for aggregates - Determination of dry bulk density by the cylinder method and calculation of the ratio of density

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2013
Status: active
Page Count: 10
ICS Code (Mineral materials and products): 91.100.15
scope:

Dieses Dokument legt Prüfverfahren zur Bestimmung der Trockenrohdichte von Gesteinskörnungen mit einer Korngröße ≤ 63 mm mit dem Messzylinderverfahren und Berechnungsverfahren für die Bestimmung des Dichtigkeitsgrades und der Gesamtporosität fest.

Document History

DIN 52102
October 1, 2013
Test methods for aggregates - Determination of dry bulk density by the cylinder method and calculation of the ratio of density
Dieses Dokument legt Prüfverfahren zur Bestimmung der Trockenrohdichte von Gesteinskörnungen mit einer Korngröße ≤ 63 mm mit dem Messzylinderverfahren und Berechnungsverfahren für die Bestimmung des...
September 1, 2012
Test methods for aggregates - Determination of dry bulk density by the cylinder method and calcualtion of the ratio of density
A description is not available for this item.
February 1, 2006
Test methods for aggregates - Determination of dry bulk density by the cylinder method and calcualtion of the ratio of density
A description is not available for this item.
August 1, 2004
Test methods for aggregates - Determination of dry bulk density by the cylinder method and calculation of the ratio of density
A description is not available for this item.
August 1, 1988
Determination of absolute density, dry density, compactness and porosity of natural stone and mineral aggregates
A description is not available for this item.

References

Advertisement