CSA C22.2 NO 81

Electric irons

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2014
Status: active
Page Count: 38
scope:

This Standard applies to cord-connected household and commercial irons of the steam or dry type, with or without automatic temperature control, for voltages of 250 V and less, designed to be used in accordance with the Rules of the Canadian Electrical Code, Part I.

This Standard applies to irons intended for general household and commercial clothes ironing use in nonhazardous locations.

This Standard does not apply to toy irons or to steam-producing equipment which is not an integral part of the iron.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (nonmandatory) to define their application.

Document History

CSA C22.2 NO 81
January 1, 2014
Electric irons
This Standard applies to cord-connected household and commercial irons of the steam or dry type, with or without automatic temperature control, for voltages of 250 V and less, designed to be used in...
January 1, 2014
Electric irons
This Standard applies to cord-connected household and commercial irons of the steam or dry type, with or without automatic temperature control, for voltages of 250 V and less, designed to be used in...
April 1, 1990
Electric Irons; Consumer and Commercial Products
This Standard applies to cord-connected household and commercial irons of the steam or dry type, with or without automatic temperature control, for voltages of 250 V and less, designed to be used in...
April 1, 1990
Electric Irons
This Standard applies to cord—connected household and commercial irons of the steam or dry type, with or without automatic temperature control, for voltages of 250 V and less, designed to be used in...
April 1, 1990
Electric Irons
This Standard applies to cord-connected household and commercial irons of the steam or dry type, with or without automatic temperature control, for voltages of 250 V and less, designed to be used in...
April 1, 1990
Electric Irons
This Standard applies to cord—connected household and commercial irons of the steam or dry type, with or without automatic temperature control, for voltages of 250 V and less, designed to be used in...
January 1, 1990
Electric Irons; Consumer and Commercial Products
This Standard applies to cord-connected household and commercial irons of the steam or dry type, with or without automatic temperature control, for voltages of 25 V and less, designed to be used in...

References

Advertisement