CSA - CAN/CSA-C22.2 NO. 81-M90

Electric Irons; Consumer and Commercial Products

inactive
Organization: CSA
Publication Date: 1 January 1990
Status: inactive
Page Count: 41
scope:

This Standard applies to cord-connected household and commercial irons of the steam or dry type, with or without automatic temperature control, for voltages of 25 V and less, designed to be used in accordance with the Rules of the Canadian Electrical Code, Part I .

This Standard applies to irons intended for general household and commercial clothes ironing use in nonhazardous locations.

This Standard does not apply to toy irons or to steam-producing equipment which is not an integral part of the iron.

Document History

January 1, 2014
Electric irons
This Standard applies to cord-connected household and commercial irons of the steam or dry type, with or without automatic temperature control, for voltages of 250 V and less, designed to be used in...
January 1, 2014
Electric irons
This Standard applies to cord-connected household and commercial irons of the steam or dry type, with or without automatic temperature control, for voltages of 250 V and less, designed to be used in...
April 1, 1990
Electric Irons; Consumer and Commercial Products
This Standard applies to cord-connected household and commercial irons of the steam or dry type, with or without automatic temperature control, for voltages of 250 V and less, designed to be used in...
April 1, 1990
Electric Irons
This Standard applies to cord—connected household and commercial irons of the steam or dry type, with or without automatic temperature control, for voltages of 250 V and less, designed to be used in...
April 1, 1990
Electric Irons
This Standard applies to cord-connected household and commercial irons of the steam or dry type, with or without automatic temperature control, for voltages of 250 V and less, designed to be used in...
April 1, 1990
Electric Irons
This Standard applies to cord—connected household and commercial irons of the steam or dry type, with or without automatic temperature control, for voltages of 250 V and less, designed to be used in...
CAN/CSA-C22.2 NO. 81-M90
January 1, 1990
Electric Irons; Consumer and Commercial Products
This Standard applies to cord-connected household and commercial irons of the steam or dry type, with or without automatic temperature control, for voltages of 25 V and less, designed to be used in...
Advertisement