CSA C22.2 NO 76

Splitters

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2014
Status: active
Page Count: 38
ICS Code (Conduits for electrical purposes): 29.120.10
ICS Code (Connecting devices): 29.120.20
scope:

This Standard applies to splitters, having a current rating of 5000 A and less, intended for installation in nonhazardous locations in accordance with the Rules of the Canadian Electrical Code, Part I on systems having nominal voltages of 600 V and less.

General requirements applicable to this Standard are given in CAN/CSA-C22.2 No. 0.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Document History

CSA C22.2 NO 76
January 1, 2014
Splitters
This Standard applies to splitters, having a current rating of 5000 A and less, intended for installation in nonhazardous locations in accordance with the Rules of the Canadian Electrical Code, Part...
January 1, 2014
Splitters
This Standard applies to splitters, having a current rating of 5000 A and less, intended for installation in nonhazardous locations in accordance with the Rules of the Canadian Electrical Code, Part...
January 1, 2014
Splitters
This Standard applies to splitters, having a current rating of 5000 A and less, intended for installation in nonhazardous locations in accordance with the Rules of the Canadian Electrical Code, Part...
February 1, 1992
Splitters
This Standard applies to splitters, having a current rating of 5000 A and less, intended for installation in nonhazardous locations in accordance with the Rules of the Canadian Electrical Code, Part...
February 1, 1992
Splitters
This Standard applies to splitters, having a current rating of 5000 A and less, intended for installation in nonhazardous locations in accordance with the Rules of the Canadian Electrical Code, Part...
February 1, 1992
Splitters
This Standard applies to splitters, having a current rating of 5000 A and less, intended for installation in nonhazardous locations in accordance with the Rules of the Canadian Electrical Code, Part...
February 1, 1992
Splitters
This Standard applies to splitters, having a current rating of 5000 A and less, intended for installation in nonhazardous locations in accordance with the Rules of the Canadian Electrical Code, Part...

References

Advertisement