CSA - C22.2 NO. 76-14
Splitters
| Organization: | CSA |
| Publication Date: | 1 January 2014 |
| Status: | inactive |
| Page Count: | 36 |
scope:
This Standard applies to splitters, having a current rating of 5000 A and less, intended for installation in nonhazardous locations in accordance with the Rules of the Canadian Electrical Code, Part I on systems having nominal voltages of 600 V and less.
General requirements applicable to this Standard are given in CAN/CSA-C22.2 No. 0.
In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
Document History