DLA - SMD-5962-88559
MICROCIRCUIT, LINEAR, LOW-POWER OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 9 March 1989 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 0P421B Quad low-power operational amplifier 02 0P421C Quad low-power operational amplifier
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package
Supply voltage: V+ - - - - - - - - - - - - - - - - - - - - - - - - - +18 V V− - - - - - - - - - - - - - - - - - - - - - - - - - −18 V Differential input voltage - - - - - - - - - - - - - - +30 V or −30V Input voltage (VIN) - - - - - - - - - - - - - - - - - Supply voltage Internal power dissipation (PD) 1/- - - - - - - - - - 500 mW Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 60 seconds) - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - +150°C Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C
Ambient operating temperature range (TA) - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History