IEEE 802.15.7

Local and metropolitan area networks Part 15.7: Short-Range Optical Wireless Communications

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 5 December 2018
Status: active
Page Count: 407
scope:

This standard defines a physical layer (PHY) and medium access control (MAC) sublayer for short-range optical wireless communications (OWC) in optically transparent media using light wavelengths from 10 000 nm to 190 nm. The standard is capable of delivering data rates sufficient to support audio and video multimedia services and also considers mobility of the optical link, compatibility with various light infrastructures, impairments due to noise and interference from sources like ambient light, and a MAC sublayer that accommodates the unique needs of visible links as well as the other targeted light wavelengths. It also accommodates optical communications for cameras where transmitting devices incorporate light-emitting sources and receivers are digital cameras with a lens and image sensor. The standard adheres to applicable eye safety regulations.

Purpose

This standard provides a global standard for short-range OWC. The standard provides the following:

- Access to several hundred terahertz of unlicensed spectrum.

- Immunity to electromagnetic interference and noninterference with radio frequency systems.

- For visible light systems, additional security by allowing the user to see the communication channel.

- Communication augmenting and complementing existing services (e.g., illumination, display, indication, decoration).

Document History

September 1, 2023
Draft Standard for Local and Metropolitan Area Networks—Part 15.7: Short-Range Optical Wireless Communications Amendment 1: Higher Rate, Longer Range Optical Camera Communication (OCC)
The existing OCC physical layer of IEEE 802.15.7-2018 is amended with one PHY specification for higher rate and longer range. Also, the AI algorithms and MIMO technique were proposed to increase the...
IEEE 802.15.7
December 5, 2018
Local and metropolitan area networks Part 15.7: Short-Range Optical Wireless Communications
This standard defines a physical layer (PHY) and medium access control (MAC) sublayer for short-range optical wireless communications (OWC) in optically transparent media using light wavelengths from...
June 16, 2011
Local and metropolitan area networks—Part 15.7: Short-Range Wireless Optical Communication Using Visible Light
This standard defines a PHY and MAC layer for short-range optical wireless communications using visible light in optically transparent media. The visible light spectrum extends from 380 nm to 780 nm...

References

Advertisement