IEEE - P802.15.7A/D6
Draft Standard for Local and Metropolitan Area Networks—Part 15.7: Short-Range Optical Wireless Communications Amendment 1: Higher Rate, Longer Range Optical Camera Communication (OCC)
pending
| Organization: | IEEE |
| Publication Date: | 1 September 2023 |
| Status: | pending |
| Page Count: | 48 |
scope:
The existing OCC physical layer of IEEE 802.15.7-2018 is amended with one PHY specification for higher rate and longer range. Also, the AI algorithms and MIMO technique were proposed to increase the system performance
Document History
P802.15.7A/D6
September 1, 2023
Draft Standard for Local and Metropolitan Area Networks—Part 15.7: Short-Range Optical Wireless Communications Amendment 1: Higher Rate, Longer Range Optical Camera Communication (OCC)
The existing OCC physical layer of IEEE 802.15.7-2018 is amended with one PHY specification for higher rate and longer range. Also, the AI algorithms and MIMO technique were proposed to increase the...
December 5, 2018
Local and metropolitan area networks Part 15.7: Short-Range Optical Wireless Communications
This standard defines a physical layer (PHY) and medium access control (MAC) sublayer for short-range optical wireless communications (OWC) in optically transparent media using light wavelengths from...
June 16, 2011
Local and metropolitan area networks—Part 15.7: Short-Range Wireless Optical Communication Using Visible Light
This standard defines a PHY and MAC layer for short-range optical wireless communications using visible light in optically transparent media. The visible light spectrum extends from 380 nm to 780 nm...