IEC 60749-18
Semiconductor devices – Mechanical and climatic test methods – Part 18: Ionizing radiation (total dose)
| Organization: | IEC |
| Publication Date: | 1 April 2019 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Semiconductor devices in general): | 31.080.01 |
scope:
This part of IEC 60749 provides a test procedure for defining requirements for testing packaged semiconductor integrated circuits and discrete semiconductor devices for ionizing radiation (total dose) effects from a cobalt-60 (60Co) gamma ray source. Other suitable radiation sources can be used.
There are four tests presented in this procedure:
a) a standard room temperature irradiation test;
b) an irradiation at elevated temperature/cryogeni
c) an accelerated annealing test;
d) an enhanced low dose rate sensitivity (ELDRS) test.
The accelerated annealing test estimates how dose rate ionizing radiation effects on devices is important for low dose rate or certain other applications in which devices can exhibit significant time-dependent effects. The ELDRS test determines if devices with bipolar linear components exhibit sensitivity to enhanced radiation-induced damage at low dose rates.
This document addresses only steady-state irradiations, and is not applicable to pulse type irradiations.
It is intended for military- and aerospace-related applications.
This document can produce severe degradation of the electrical properties of irradiated devices and thus is considered a destructive test.
Document History